Philips logo

Philips Daily Collection HR7627/01 food processor 650 W 2.1 L White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110654
Info modified on:
07 Nov 2024, 03:23:47
Short summary description Philips Daily Collection HR7627/01 food processor 650 W 2.1 L White:

Philips Daily Collection HR7627/01, 2.1 L, White, Rotary, 1900 RPM, Coarse, 3 discs

Long summary description Philips Daily Collection HR7627/01 food processor 650 W 2.1 L White:

Philips Daily Collection HR7627/01. Bowl capacity: 2.1 L, Product color: White, Control type: Rotary. Bowl material: Plastic, Housing material: ABS synthetics, Material knife: Stainless steel. Power: 650 W, Power consumption (typical): 650 W, AC input voltage: 220-240 V. Width: 9.61" (244 mm), Depth: 9.61" (244 mm), Height: 14.8" (377 mm). Bowl working capacity dry/liquid (max): 1.5 L

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.