Philips logo

Philips Viva Collection HR7510 food processor 800 W 2.1 L Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105676
Info modified on:
05 Mar 2025, 19:57:31
Short summary description Philips Viva Collection HR7510 food processor 800 W 2.1 L Black:

Philips Viva Collection HR7510, 2.1 L, Black, Rotary, Blend, 17.6 oz (500 g), LED

Long summary description Philips Viva Collection HR7510 food processor 800 W 2.1 L Black:

Philips Viva Collection HR7510. Bowl capacity: 2.1 L, Product color: Black, Control type: Rotary. Display type: LED. Bowl material: Plastic, Material jar(s): SAN, Material knife: Stainless steel. Power: 800 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 9.61" (244 mm), Depth: 9.61" (244 mm), Height: 14.8" (377 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.