Philips logo

Philips Daily Collection HR7310/01 food processor 700 W 2.1 L White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33342
Info modified on:
02 Aug 2024, 21:53:26
Short summary description Philips Daily Collection HR7310/01 food processor 700 W 2.1 L White:

Philips Daily Collection HR7310/01, 2.1 L, White, Rotary, 0.5 L, 1.5 L, 1 discs

Long summary description Philips Daily Collection HR7310/01 food processor 700 W 2.1 L White:

Philips Daily Collection HR7310/01. Bowl capacity: 2.1 L, Product color: White, Control type: Rotary. Display type: LED. Housing material: ABS synthetics, Material knife: Stainless steel, Blade material: Stainless steel. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 9.61" (244 mm), Depth: 9.61" (244 mm), Height: 14.8" (377 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.