Philips logo

Philips Avance Collection HR3868/01 blender 2 L Tabletop blender 2000 W Black, Stainless steel, Transparent

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103532
Info modified on:
07 Nov 2024, 20:00:42
Short summary description Philips Avance Collection HR3868/01 blender 2 L Tabletop blender 2000 W Black, Stainless steel, Transparent:

Philips Avance Collection HR3868/01, Tabletop blender, 2 L, Pulse function, 47.2" (1.2 m), 2000 W, Black, Stainless steel, Transparent

Long summary description Philips Avance Collection HR3868/01 blender 2 L Tabletop blender 2000 W Black, Stainless steel, Transparent:

Philips Avance Collection HR3868/01. Type: Tabletop blender, Product color: Black, Stainless steel, Transparent, Cord length: 47.2" (1.2 m). Bowl capacity: 2 L, Rotational speed (min): 45000 RPM, Rotational speed (max): 45000 RPM. Material: ABS synthetics, Material jar(s): Tritan. Power: 2000 W, AC input voltage: 200 - 230 V. Country of origin: China

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.