Philips logo

Philips Daily Collection HR2895/00 blender 0.6 L Tabletop blender 350 W Gray, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38291
Info modified on:
06 Nov 2024, 23:35:09
Short summary description Philips Daily Collection HR2895/00 blender 0.6 L Tabletop blender 350 W Gray, White:

Philips Daily Collection HR2895/00, Tabletop blender, 0.6 L, 350 W, Gray, White

Long summary description Philips Daily Collection HR2895/00 blender 0.6 L Tabletop blender 350 W Gray, White:

Philips Daily Collection HR2895/00. Type: Tabletop blender, Product color: Gray, White. Bowl capacity: 0.6 L. Housing material: ABS synthetics, Blade material: Stainless steel. Power: 350 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.