Philips logo

Philips 3000 series HR2620/40 blender 0.6 L Tabletop blender 350 W Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84
Info modified on:
15 May 2025, 07:55:54
Short summary description Philips 3000 series HR2620/40 blender 0.6 L Tabletop blender 350 W Blue:

Philips 3000 series HR2620/40, Tabletop blender, 0.6 L, 33.5" (0.85 m), 350 W, Blue

Long summary description Philips 3000 series HR2620/40 blender 0.6 L Tabletop blender 350 W Blue:

Philips 3000 series HR2620/40. Type: Tabletop blender, Product color: Blue, Cord length: 33.5" (0.85 m). Bowl capacity: 0.6 L. Blending bowl material: Tritan, Housing material: Plastic, Blade material: Stainless steel. Power: 350 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 4.57" (116 mm), Depth: 4.65" (118 mm), Height: 14.2" (360 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.