Philips logo

Philips Avance Collection HR2375/13 pasta/ravioli maker Electric pasta machine

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139973
Info modified on:
24 Sept 2024, 20:54:54
Short summary description Philips Avance Collection HR2375/13 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2375/13, Electric pasta machine, Fettuccine, Lasagna, Penne, Spaghetti, Plastic, Black, 39.4" (1 m), LED

Long summary description Philips Avance Collection HR2375/13 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2375/13. Type: Electric pasta machine, Best uses: Fettuccine, Lasagna, Penne, Spaghetti, Material: Plastic. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 13.5" (343 mm), Depth: 12.4" (315 mm), Height: 8.46" (215 mm). Package width: 12.6" (320 mm), Package depth: 16.5" (420 mm), Package height: 15.2" (385 mm). Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.