Philips Viva Collection HR2342/06, Electric pasta machine, Plastic, White, 39.4" (1 m), 150 W, 220 - 240 V
Philips Viva Collection HR2342/06. Type: Electric pasta machine, Material: Plastic, Product color: White. Power: 150 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 5.31" (135 mm), Depth: 13.8" (350 mm), Height: 11.3" (287 mm). Package width: 9.06" (230 mm), Package depth: 15.7" (400 mm), Package height: 12.7" (323 mm)