Philips logo

Philips Daily Collection HR2105/30R1 mixer Stand mixer 400 W Green

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37789
Info modified on:
18 Apr 2025, 03:25:20
Short summary description Philips Daily Collection HR2105/30R1 mixer Stand mixer 400 W Green:

Philips Daily Collection HR2105/30R1, Stand mixer, Green, Mixing, 33.5" (0.85 m), 1.5 L, Polypropylene (PP)

Long summary description Philips Daily Collection HR2105/30R1 mixer Stand mixer 400 W Green:

Philips Daily Collection HR2105/30R1. Type: Stand mixer, Product color: Green, Mixer functions: Mixing. Housing material: Polypropylene (PP), Blade material: Stainless steel, Material jar(s): Glass. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.