Philips logo

Philips Avance Collection HR2098/30 blender 2 L Tabletop blender 1100 W White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144247
Info modified on:
07 Nov 2024, 07:07:46
Short summary description Philips Avance Collection HR2098/30 blender 2 L Tabletop blender 1100 W White:

Philips Avance Collection HR2098/30, Tabletop blender, 2 L, Pulse function, Ice crushing, 49.2" (1.25 m), 1100 W

Long summary description Philips Avance Collection HR2098/30 blender 2 L Tabletop blender 1100 W White:

Philips Avance Collection HR2098/30. Type: Tabletop blender, Product color: White, Cord length: 49.2" (1.25 m). Bowl capacity: 2 L, Rotational speed (max): 11000 RPM. Blending bowl material: Glass, Housing material: Polypropylene (PP), Blade material: Stainless steel. Power: 1100 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 7.48" (190 mm), Depth: 8.86" (225 mm), Height: 16.7" (425 mm)

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.