Philips logo

Philips Daily Collection HR2052/90R1 blender 1.25 L Tabletop blender 450 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10818
Info modified on:
18 Apr 2025, 03:19:51
Short summary description Philips Daily Collection HR2052/90R1 blender 1.25 L Tabletop blender 450 W Black:

Philips Daily Collection HR2052/90R1, Tabletop blender, 1.25 L, Pulse function, 450 W, Black

Long summary description Philips Daily Collection HR2052/90R1 blender 1.25 L Tabletop blender 450 W Black:

Philips Daily Collection HR2052/90R1. Type: Tabletop blender, Product color: Black. Bowl capacity: 1.25 L, Control type: Buttons. Blending bowl material: Plastic, Blade material: Stainless steel. Power: 450 W, Power source: AC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.