Philips Avance Collection HR1922/20, Juice extractor, Metallic, LED, 2.1 L, 1 L, 3.15" (8 cm)
Philips Avance Collection HR1922/20. Product type: Juice extractor, Product color: Metallic, Display type: LED. Jug material: Plastic, SAN, Material: Styrene Acrylonitrile (SAN). Power: 1200 W, AC input voltage: 200-240 V. Width: 9.84" (250 mm), Depth: 11.7" (296 mm), Height: 17" (432 mm). Country of origin: China