Philips logo

Philips Avance Collection HR1921/20 juice maker Juice extractor 1100 W Black, Silver, Transparent

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159298
Info modified on:
06 Jun 2025, 13:50:36
Short summary description Philips Avance Collection HR1921/20 juice maker Juice extractor 1100 W Black, Silver, Transparent:

Philips Avance Collection HR1921/20, Juice extractor, Black, Silver, Transparent, LED, 2.1 L, 1 L, 3.15" (8 cm)

Long summary description Philips Avance Collection HR1921/20 juice maker Juice extractor 1100 W Black, Silver, Transparent:

Philips Avance Collection HR1921/20. Product type: Juice extractor, Product color: Black, Silver, Transparent, Display type: LED. Housing material: Metal, Jug material: Styrene-Acrylonitrile Resin (SAN), Material excl. jug: Styrene Acrylonitrile (SAN). Power: 1100 W, AC input voltage: 220-240 V. Width: 9.84" (250 mm), Depth: 11.7" (296 mm), Height: 13" (330 mm). Country of origin: China

Reasons to buy
3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.