Philips logo

Philips Avance Collection HR1871/10 juice maker 1000 W Black, Stainless steel

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125575
Info modified on:
30 Apr 2025, 13:39:12
Short summary description Philips Avance Collection HR1871/10 juice maker 1000 W Black, Stainless steel:

Philips Avance Collection HR1871/10, Black, Stainless steel, LED, 1.6 L, 3.15" (8 cm), 39.4" (1 m), Safety clamp

Long summary description Philips Avance Collection HR1871/10 juice maker 1000 W Black, Stainless steel:

Philips Avance Collection HR1871/10. Product color: Black, Stainless steel, Display type: LED, Pulp container capacity: 1.6 L. Housing material: Stainless steel, Jug material: SAN, ABS, Pulp container & pusher material: Polypropylene (PP). Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 11.5 lbs (5.2 kg)

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.