Philips logo

Philips Viva Collection HR1847/05 juice maker Juice extractor 350 W Silver, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127032
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips Viva Collection HR1847/05 juice maker Juice extractor 350 W Silver, White:

Philips Viva Collection HR1847/05, Juice extractor, Silver, White, 500 L, 1 L, 1 L, 47.2" (1.2 m)

Long summary description Philips Viva Collection HR1847/05 juice maker Juice extractor 350 W Silver, White:

Philips Viva Collection HR1847/05. Product type: Juice extractor, Product color: Silver, White, Pulp container capacity: 500 L. Lid material: Styrene-Acrylonitrile Resin (SAN), Material pusher: Polypropylene (PP), Material housing & clamps: Polypropylene (PP). Power: 350 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 9.13" (232 mm), Depth: 18.5" (470 mm), Height: 13" (330 mm). Package weight: 7.91 lbs (3.59 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.