Philips logo

Philips Viva Collection HR1836/01R1 juice maker 500 W Aluminum, Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20358
Info modified on:
06 Jun 2025, 11:13:43
Short summary description Philips Viva Collection HR1836/01R1 juice maker 500 W Aluminum, Black:

Philips Viva Collection HR1836/01R1, Aluminum, Black, Aluminium Grey, 1 L, 0.5 L, 2.17" (5.5 cm), 31.5" (0.8 m)

Long summary description Philips Viva Collection HR1836/01R1 juice maker 500 W Aluminum, Black:

Philips Viva Collection HR1836/01R1. Product color: Aluminum, Black, Color name: Aluminium Grey, Pulp container capacity: 1 L. Housing material: Aluminum, Jug material: Polypropylene (PP), Pulp container & pusher material: Acrylonitrile butadiene styrene (ABS), Styrene-Acrylonitrile Resin (SAN). Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.