Philips Avance Collection HR1641/00, Immersion blender, 0.6 L, 47.2" (1.2 m), 700 W, White
Philips Avance Collection HR1641/00. Type: Immersion blender, Product color: White, Cord length: 47.2" (1.2 m). Bowl capacity: 0.6 L. Housing material: Plastic, Blade material: Stainless steel, Material: Metal, Plastic. Power: 700 W, Power source: AC, Motor power: 700 W