Philips Robust Collection HR1379/00, Immersion blender, Aluminum, Gray
Philips Robust Collection HR1379/00. Type: Immersion blender, Product color: Aluminum, Gray. Blade material: Stainless steel, Material: Aluminum. AC input frequency: 50 - 60 Hz, Battery voltage: 7.4 V, Operating time: 20 min. Weight: 5.73 lbs (2.6 kg). Package weight: 8.38 lbs (3.8 kg)