Philips logo

Philips SmartTouch-XL HQ9140/16 men's shaver Rotation shaver Trimmer Gray, Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137529
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips SmartTouch-XL HQ9140/16 men's shaver Rotation shaver Trimmer Gray, Silver:

Philips SmartTouch-XL HQ9140/16, Rotation shaver, Gray, Silver, Super Lift & Cut technology, LED, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SmartTouch-XL HQ9140/16 men's shaver Rotation shaver Trimmer Gray, Silver:

Philips SmartTouch-XL HQ9140/16. Shaver system: Rotation shaver, Product color: Gray, Silver, Shaving system technologies: Super Lift & Cut technology. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s). Connectivity technology: Wireless, Finishing: Lacquer

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.