Philips logo

Philips HQ912 Rotation shaver Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54774
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips HQ912 Rotation shaver Black:

Philips HQ912, Rotation shaver, Black, Lift & Cut, HQ56, 2 year(s), Battery

Long summary description Philips HQ912 Rotation shaver Black:

Philips HQ912. Shaver system: Rotation shaver, Product color: Black, Shaving system technologies: Lift & Cut. Power source: Battery, Battery type: Built-in, Battery recharge time: 8 h. Quantity per pack: 1 pc(s). Finishing: Lacquer, Handle(s) features: Non-slip grip

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.