Philips logo

Philips HQ8850 Rotation shaver Trimmer Olive

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155750
Info modified on:
04 Jul 2024, 13:48:06
Short summary description Philips HQ8850 Rotation shaver Trimmer Olive:

Philips HQ8850, Rotation shaver, Olive, Super Lift & Cut, Battery, Nickel-Metal Hydride (NiMH), 1 h

Long summary description Philips HQ8850 Rotation shaver Trimmer Olive:

Philips HQ8850. Shaver system: Rotation shaver, Product color: Olive, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Weight: 7.55 oz (214 g). Package type: Gift box. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.