Philips logo

Philips Speed-XL HQ8170/16 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122515
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips Speed-XL HQ8170/16 men's shaver Rotation shaver Trimmer Black, Silver:

Philips Speed-XL HQ8170/16, Rotation shaver, Black, Silver, Super Lift & Cut technology, Charging, Power, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips Speed-XL HQ8170/16 men's shaver Rotation shaver Trimmer Black, Silver:

Philips Speed-XL HQ8170/16. Shaver system: Rotation shaver, Product color: Black, Silver, Shaving system technologies: Super Lift & Cut technology. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Finishing: Chrome, Lacquer

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.