Philips logo

Philips Coolskin HQ7782 Rotation shaver Trimmer Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125428
Info modified on:
01 Mar 2025, 09:38:21
Short summary description Philips Coolskin HQ7782 Rotation shaver Trimmer Silver:

Philips Coolskin HQ7782, Rotation shaver, Silver, Super Lift & Cut technology, Chrome, HQ177, Battery

Long summary description Philips Coolskin HQ7782 Rotation shaver Trimmer Silver:

Philips Coolskin HQ7782. Shaver system: Rotation shaver, Product color: Silver, Shaving system technologies: Super Lift & Cut technology. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Connectivity technology: Wireless, Cordless operation: 55 min, Super Lift & Cut: 27 blades

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.