Philips 7000 series HQ7380 Electric shaver, Rotation shaver, Black, Super Lift & Cut, SH50, 2 year(s), AC/Battery
Philips 7000 series HQ7380 Electric shaver. Shaver system: Rotation shaver, Product color: Black, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Charging time: 1 h, Shaving time: 10 day(s). Package width: 6.3" (160 mm), Package depth: 3.46" (88 mm), Package height: 9.45" (240 mm). Quantity per pack: 1 pc(s). Connectivity technology: Wireless, Country of origin: China