Philips logo

Philips Norelco 7000 series 7000 Series HQ7363 Electric shaver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64638
Info modified on:
04 Apr 2025, 05:29:59
Philips HQ7363/17 user manual (719 KB)
Short summary description Philips Norelco 7000 series 7000 Series HQ7363 Electric shaver:

Philips Norelco 7000 series 7000 Series HQ7363 Electric shaver, Rotation shaver, Multicolor, Super Lift & Cut, HQ8, Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips Norelco 7000 series 7000 Series HQ7363 Electric shaver:

Philips Norelco 7000 series 7000 Series HQ7363 Electric shaver. Shaver system: Rotation shaver, Product color: Multicolor, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Contact details
To access this product information you need to upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.