Philips logo

Philips 6000 series HQ6970/16 men's shaver Rotation shaver Trimmer Black, Blue, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95142
Info modified on:
13 Nov 2024, 17:51:28
Short summary description Philips 6000 series HQ6970/16 men's shaver Rotation shaver Trimmer Black, Blue, White:

Philips 6000 series HQ6970/16, Rotation shaver, Black, Blue, White, Super Lift & Cut, HQ55, 2 year(s), AC/Battery

Long summary description Philips 6000 series HQ6970/16 men's shaver Rotation shaver Trimmer Black, Blue, White:

Philips 6000 series HQ6970/16. Shaver system: Rotation shaver, Product color: Black, Blue, White, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Operating time: 30 min, Charging time: 8 h. Package type: Box. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.