Philips logo

Philips HQ6859 men's shaver Rotation shaver Trimmer Brown, Green

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89867
Info modified on:
04 Jul 2024, 13:48:06
Short summary description Philips HQ6859 men's shaver Rotation shaver Trimmer Brown, Green:

Philips HQ6859, Rotation shaver, Brown, Green, Lever, AC/Battery, Nickel-Metal Hydride (NiMH), 40 min

Long summary description Philips HQ6859 men's shaver Rotation shaver Trimmer Brown, Green:

Philips HQ6859. Shaver system: Rotation shaver, Product color: Brown, Green, Control type: Lever. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 40 min. Weight: 6.35 oz (180 g). Quantity per pack: 1 pc(s). Connectivity technology: Wireless, Cordless operation: 40 min

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.