Philips logo

Philips Coolskin HQ6707/16 men's shaver Rotation shaver Trimmer Blue, Transparent

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177658
Info modified on:
01 Mar 2025, 09:58:33
Short summary description Philips Coolskin HQ6707/16 men's shaver Rotation shaver Trimmer Blue, Transparent:

Philips Coolskin HQ6707/16, Rotation shaver, Blue, Transparent, Super Lift & Cut, Buttons, Battery, Nickel-Cadmium (NiCd)

Long summary description Philips Coolskin HQ6707/16 men's shaver Rotation shaver Trimmer Blue, Transparent:

Philips Coolskin HQ6707/16. Shaver system: Rotation shaver, Product color: Blue, Transparent, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Nickel-Cadmium (NiCd), Operating time: 40 min. Package width: 3.43" (87 mm), Package depth: 5.75" (146 mm), Package height: 8.7" (221 mm). Quantity per pack: 1 pc(s). Connectivity technology: Wireless, Cordless operation: 40 min, Country of origin: Netherlands

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.