Philips HP8699/00, Multistyler, 190 °C, PTC, 3 s, 70.9" (1.8 m), 0.63" (1.6 cm)
Philips HP8699/00. Type: Multistyler, Temperature (max): 190 °C, Heater type: PTC. Cord length: 70.9" (1.8 m). Barrel diameter: 0.63" (1.6 cm). Hair care accessories: Hairclips, Spiral attachment