Philips logo

Philips HP8698/00 hair styling tool Multistyler Black, Blue 70.9" (1.8 m)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124231
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips HP8698/00 hair styling tool Multistyler Black, Blue 70.9" (1.8 m):

Philips HP8698/00, Multistyler, 190 °C, PTC, 3 s, Black, Blue, 70.9" (1.8 m)

Long summary description Philips HP8698/00 hair styling tool Multistyler Black, Blue 70.9" (1.8 m):

Philips HP8698/00. Type: Multistyler, Temperature (max): 190 °C, Heater type: PTC. Product color: Black, Blue. Cord length: 70.9" (1.8 m). AC input voltage: عامة. Barrel diameter: 0.63" (1.6 cm)

3d tour
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.