Philips logo

Philips ProCare HP8656/03 hair styling tool Hot air brush 1000 W 78.7" (2 m)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102608
Info modified on:
19 Apr 2025, 04:07:45
Product Brochure/Datasheet (687 KB)
Philips HP8656/03 user manual (6.4 MB)
Retail Trade Leaflet (65 KB)
Short summary description Philips ProCare HP8656/03 hair styling tool Hot air brush 1000 W 78.7" (2 m):

Philips ProCare HP8656/03, Hot air brush, Hanging ring, 78.7" (2 m), 1000 W, 220-240 V, 1.5" (3.8 cm)

Long summary description Philips ProCare HP8656/03 hair styling tool Hot air brush 1000 W 78.7" (2 m):

Philips ProCare HP8656/03. Type: Hot air brush. Hanging type: Hanging ring. Cord length: 78.7" (2 m). Power: 1000 W, AC input voltage: 220-240 V. Barrel diameter: 1.5" (3.8 cm)

3d tour
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.