Philips ProCare HP8656/00, Hot air brush, Warm, Black, Purple, Hanging ring, 78.7" (2 m), 1000 W
Philips ProCare HP8656/00. Type: Hot air brush, Technology: Warm. Product color: Black, Purple, Hanging type: Hanging ring. Cord length: 78.7" (2 m). Power: 1000 W, AC input voltage: 220-240 V. Hair care accessories: Volume styler