Philips HP8348/00, Straightening iron, Warm, Long, 230 °C, 30 s, 30 s
Philips HP8348/00. Type: Straightening iron, Technology: Warm, Suitable for hair length: Long. Product color: Black, Gold, Hanging type: Hanging loop. Cord length: 70.9" (1.8 m), Auto power off after: 60 min. Suitable for hair thickness: Medium