Philips logo

Philips Care Thick & Long Hair HP8346/00 hair styling tool Straightening iron Warm Black 70.9" (1.8 m)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116046
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Care Thick & Long Hair HP8346/00 hair styling tool Straightening iron Warm Black 70.9" (1.8 m):

Philips Care Thick & Long Hair HP8346/00, Straightening iron, Warm, 230 °C, 30 s, Black, 70.9" (1.8 m)

Long summary description Philips Care Thick & Long Hair HP8346/00 hair styling tool Straightening iron Warm Black 70.9" (1.8 m):

Philips Care Thick & Long Hair HP8346/00. Type: Straightening iron, Technology: Warm, Temperature (max): 230 °C. Product color: Black. Cord length: 70.9" (1.8 m), Auto power off after: 60 min

3d tour
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.