Philips logo

Philips HP8281/00R1 hair dryer 2100 W Pink, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1133
Info modified on:
22 Jul 2025, 05:41:53
Short summary description Philips HP8281/00R1 hair dryer 2100 W Pink, White:

Philips HP8281/00R1, Pink, White, 98.4" (2.5 m), 2100 W, 2300 W, 220–240, 50/60 Hz

Long summary description Philips HP8281/00R1 hair dryer 2100 W Pink, White:

Philips HP8281/00R1. Product color: Pink, White, Cord length: 98.4" (2.5 m). Power: 2100 W, Maximum input power: 2300 W, AC input voltage: 220–240

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.