Philips HP8243/00, DC, Black, Purple, Polycarbonate (PC), Hanging loop, 70.9" (1.8 m), 2200 W
Philips HP8243/00. Motor type: DC. Product color: Black, Purple, Housing material: Polycarbonate (PC), Hanging type: Hanging loop. Power: 2200 W, AC input voltage: 220–240, AC input frequency: 50 - 60 Hz. Width: 8.66" (220 mm), Weight: 21.2 oz (600 g). Master (outer) case weight: 13.9 lbs (6.3 kg)