Philips logo

Philips ThermoProtect Ionic HP8232/01 hair dryer 1900 W White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94541
Info modified on:
14 Mar 2024, 18:17:31
Short summary description Philips ThermoProtect Ionic HP8232/01 hair dryer 1900 W White:

Philips ThermoProtect Ionic HP8232/01, DC, White, Acrylonitrile butadiene styrene (ABS), Hanging loop, 70.9" (1.8 m), 1900 W

Long summary description Philips ThermoProtect Ionic HP8232/01 hair dryer 1900 W White:

Philips ThermoProtect Ionic HP8232/01. Motor type: DC. Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS), Hanging type: Hanging loop. Power: 1900 W, AC input voltage: 110-127 V, AC input frequency: 50 - 60 Hz. Width: 8.66" (220 mm), Depth: 3.94" (100 mm), Height: 12.2" (310 mm). Package type: Box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.