Philips logo

Philips ThermoProtect HP8230/00 hair dryer 2100 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
405188
Info modified on:
01 Apr 2025, 06:32:52
Short summary description Philips ThermoProtect HP8230/00 hair dryer 2100 W Black:

Philips ThermoProtect HP8230/00, DC, Black, Acrylonitrile butadiene styrene (ABS), Hanging loop, 70.9" (1.8 m), 2100 W

Long summary description Philips ThermoProtect HP8230/00 hair dryer 2100 W Black:

Philips ThermoProtect HP8230/00. Motor type: DC. Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Hanging type: Hanging loop. Power: 2100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 8.66" (220 mm), Depth: 3.94" (100 mm), Height: 12.2" (310 mm). Master (outer) case weight: 12.6 lbs (5.7 kg)

3d tour
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.