Philips logo

Philips SalonDry Control HP8180/22 hair dryer 2100 W Gold, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74239
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SalonDry Control HP8180/22 hair dryer 2100 W Gold, White:

Philips SalonDry Control HP8180/22, Gold, White, Hanging loop, 70.9" (1.8 m), 2100 W

Long summary description Philips SalonDry Control HP8180/22 hair dryer 2100 W Gold, White:

Philips SalonDry Control HP8180/22. Product color: Gold, White, Hanging type: Hanging loop, Cord length: 70.9" (1.8 m). Power: 2100 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.