Philips Satinelle Prestige HP6565/20, Purple, White, 32 tweezers, 1360 RPM, 17 discs, 0.0197" (0.5 mm), 13 V
Philips Satinelle Prestige HP6565/20. Product color: Purple, White, Number of tweezers: 32 tweezers, Rotational speed: 1360 RPM. AC adapter output voltage: 13 V