Philips HP6548/00, Pink, White, 600 RPM, 21 discs, 0.0197" (0.5 mm), 13/400mA
Philips HP6548/00. Product color: Pink, White, Rotational speed: 600 RPM, Number of discs: 21 discs. AC adapter output voltage: 13/400mA