Philips logo

Philips Satinelle Ice HP6493/00 epilator 24 tweezers Purple

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96036
Info modified on:
21 Oct 2022, 10:32:10
Product Brochure/Datasheet (326 KB)
Philips HP6493/00 user manual (1.5 MB)
Short summary description Philips Satinelle Ice HP6493/00 epilator 24 tweezers Purple:

Philips Satinelle Ice HP6493/00, Purple, 24 tweezers, 2700 RPM, 25 discs, DC, AC

Long summary description Philips Satinelle Ice HP6493/00 epilator 24 tweezers Purple:

Philips Satinelle Ice HP6493/00. Product color: Purple, Number of tweezers: 24 tweezers, Rotational speed: 2700 RPM. Power source: AC, AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.