Philips Satinelle Ice HP6492/11 Epilator, Purple, 24 tweezers, 2700 RPM, 25 discs, DC, AC
Philips Satinelle Ice HP6492/11 Epilator. Product color: Purple, Number of tweezers: 24 tweezers, Rotational speed: 2700 RPM. Power source: AC, AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz