Philips logo

Philips SalonDry Active ION HP4935/00 hair dryer 1800 W Gray

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113612
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Philips SalonDry Active ION HP4935/00 hair dryer 1800 W Gray:

Philips SalonDry Active ION HP4935/00, Gray, Plastic, Hanging loop, 70.9" (1.8 m), 1800 W, 220-240 V

Long summary description Philips SalonDry Active ION HP4935/00 hair dryer 1800 W Gray:

Philips SalonDry Active ION HP4935/00. Product color: Gray, Housing material: Plastic, Hanging type: Hanging loop. Power: 1800 W, AC input voltage: 220-240 V

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.