Philips Voyager Twist Hairdryer HP4819/00, ABS synthetics, 70.9" (1.8 m), 1400 W, 120-230 V
Philips Voyager Twist Hairdryer HP4819/00. Housing material: ABS synthetics, Cord length: 70.9" (1.8 m). Power: 1400 W, AC input voltage: 120-230 V