Philips logo

Philips EasyShine HP4676 Paddle hairbrush Pink, White 2 pc(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102774
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips EasyShine HP4676 Paddle hairbrush Pink, White 2 pc(s):

Philips EasyShine HP4676, Paddle hairbrush, Pink, White, AA, 1.5 V, 2.56" (65 mm), 4.72" (120 mm)

Long summary description Philips EasyShine HP4676 Paddle hairbrush Pink, White 2 pc(s):

Philips EasyShine HP4676. Type: Paddle hairbrush, Product color: Pink, White. Battery type: AA, Input voltage: 1.5 V. Width: 2.56" (65 mm), Depth: 4.72" (120 mm), Height: 1.57" (40 mm). Quantity per pack: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.