Philips logo

Philips SalonStraight Pro XL HP4667/00 hair styling tool Straightening iron Multicolor

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149261
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SalonStraight Pro XL HP4667/00 hair styling tool Straightening iron Multicolor:

Philips SalonStraight Pro XL HP4667/00, Straightening iron, 205 °C, Multicolor, 220-240 V

Long summary description Philips SalonStraight Pro XL HP4667/00 hair styling tool Straightening iron Multicolor:

Philips SalonStraight Pro XL HP4667/00. Type: Straightening iron, Temperature (max): 205 °C. Product color: Multicolor. AC input voltage: 220-240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.