Philips logo

Philips HI5917/26 steam ironing station 1.1 L Ceramic soleplate Violet, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63915
Info modified on:
12 Apr 2024, 16:51:33
Philips HI5917/26 user manual (2.1 MB)
Important Information Manual (233 KB)
Short summary description Philips HI5917/26 steam ironing station 1.1 L Ceramic soleplate Violet, White:

Philips HI5917/26, 180 g/min, Ceramic soleplate, 1.1 L, 100 g/min, Violet, White, Detachable

Long summary description Philips HI5917/26 steam ironing station 1.1 L Ceramic soleplate Violet, White:

Philips HI5917/26. Steam boost performance: 180 g/min, Soleplate type: Ceramic soleplate, Water tank capacity: 1.1 L. AC input voltage: 220 - 240 V. Cord length: 63" (1.6 m), Hose length: 63" (1.6 m). Width: 14.3" (362 mm), Depth: 10.4" (263 mm), Height: 10.6" (270 mm). Power: 2400 W

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.