Philips HI5915/35, 2400 W, 200 g/min, Ceramic soleplate, 5.2 bar, 1.1 L, 100 g/min
Philips HI5915/35. Iron power: 2400 W, Steam boost performance: 200 g/min, Soleplate type: Ceramic soleplate. AC input voltage: 220 - 240 V. Cord length: 63" (1.6 m), Hose length: 63" (1.6 m). Width: 14.3" (362 mm), Depth: 10.4" (263 mm), Height: 10.6" (270 mm). Power: 2400 W