Philips logo

Philips Sami the Seal Pediatric compressor nebulizer system HH1304/00

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114237
Info modified on:
01 Apr 2025, 07:36:04
Short summary description Philips Sami the Seal Pediatric compressor nebulizer system HH1304/00:

Philips Sami the Seal Pediatric compressor nebulizer system HH1304/00, 120 V, 60 Hz, 8.9" (226 mm), 6.1" (155 mm), 10.5" (267 mm), 3.53 lbs (1.6 kg)

Long summary description Philips Sami the Seal Pediatric compressor nebulizer system HH1304/00:

Philips Sami the Seal Pediatric compressor nebulizer system HH1304/00. AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 8.9" (226 mm), Depth: 6.1" (155 mm), Height: 10.5" (267 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.